DAC904UG4
DAC904UG4
Obsolete
Description:  IC DAC 14BIT A-OUT 28SOIC
Manufacturer:  Texas Instruments
Datasheet:   DAC904UG4 Datasheet
History Price: Obsolete
In Stock: 2200
DAC904UG4 vs DAC902U
Part No
Series
SpeedPlus
SpeedPlus
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
14
12
Number of D/A Converters
1
1
Settling Time
30ns (Typ)
30ns (Typ)
Output Type
Current - Unbuffered
Current - Unbuffered
Differential Output
Yes
Yes
Data Interface
Parallel
Parallel
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.5V
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
2.7V ~ 5.5V
INL/DNL (LSB)
?, ?.5
?, ?.5
Architecture
Current Source
Current Source
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-SOIC (0.295", 7.50mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
28-SOIC
Mounting Type
Surface Mount
Surface Mount