DAC904U/1K
DAC904U/1K
Obsolete
Description:  IC DAC 14BIT A-OUT 28SOIC
Manufacturer:  Texas Instruments
Datasheet:   DAC904U/1K Datasheet
History Price: Obsolete
In Stock: 21100
DAC904U/1K vs DAC9881SBRGET
Series
SpeedPlus
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
14
18
Number of D/A Converters
1
1
Settling Time
30ns (Typ)
5μs (Typ)
Output Type
Current - Unbuffered
Voltage - Buffered
Differential Output
Yes
No
Data Interface
Parallel
SPI, DSP
Reference Type
External, Internal
External
Voltage - Supply, Analog
2.7V ~ 5.5V
2.7V ~ 3.3V, 5V
Voltage - Supply, Digital
2.7V ~ 5.5V
1.7V ~ 5.5V
INL/DNL (LSB)
?, ?.5
?, ?.75
Architecture
Current Source
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Package / Case
28-SOIC (0.295", 7.50mm Width)
24-VFQFN Exposed Pad
Supplier Device Package
28-SOIC
24-VQFN (4x4)
Mounting Type
Surface Mount
Surface Mount