DAC8881SRGET
DAC8881SRGET
Active
Description:  IC DAC 16BIT V-OUT 24VQFN
Manufacturer:  Texas Instruments
History Price: $19.82000
In Stock: 18000
DAC8881SRGET vs DAC8841FSZ
Series
-
TrimDAC
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Number of Bits
16
8
Number of D/A Converters
1
8
Settling Time
5μs (Typ)
6μs
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI, DSP
SPI
Reference Type
External
External
Voltage - Supply, Analog
2.7V ~ 5.5V
5V
Voltage - Supply, Digital
2.7V ~ 5.5V
5V
INL/DNL (LSB)
?.5, ?.25
?.5, ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-VFQFN Exposed Pad
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-VQFN (4x4)
24-SOIC
Mounting Type
Surface Mount
Surface Mount