DAC8871SPWG4
DAC8871SPWG4
Discontinued
Description:  IC DAC 16BIT V-OUT 16TSSOP
Manufacturer:  Texas Instruments
History Price: Discontinued at Digi-Key
In Stock: 24700
DAC8871SPWG4 vs DAC9881SBRGER
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Active
Programmable
Not Verified
Not Verified
Number of Bits
16
18
Number of D/A Converters
1
1
Settling Time
1μs (Typ)
5μs (Typ)
Output Type
Voltage - Unbuffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
SPI, DSP
Reference Type
External
External
Voltage - Supply, Analog
?3.5V ~ 19.8V
2.7V ~ 3.3V, 5V
Voltage - Supply, Digital
2.7V ~ 5.5V
1.7V ~ 5.5V
INL/DNL (LSB)
?, ?.25
?, ?.75
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Package / Case
16-TSSOP (0.173", 4.40mm Width)
24-VFQFN Exposed Pad
Supplier Device Package
16-TSSOP
24-VQFN (4x4)
Mounting Type
Surface Mount
Surface Mount