Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Texas Instruments DAC8871SPWG4
DAC8871SPWG4
Discontinued
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 16BIT V-OUT 16TSSOP
Manufacturer:
Texas Instruments
Datasheet:
DAC8871SPWG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 24700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DAC8871SPWG4 vs DAC908E
Part No
DAC8871SPWG4
DAC908E
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Texas Instruments
Texas Instruments
Series
-
SpeedPlus
Packaging
Tube
Tube
Status
Discontinued
Active
Programmable
Not Verified
Not Verified
Number of Bits
16
8
Number of D/A Converters
1
1
Settling Time
1μs (Typ)
30ns (Typ)
Output Type
Voltage - Unbuffered
Current - Unbuffered
Differential Output
No
Yes
Data Interface
SPI
Parallel
Reference Type
External
External, Internal
Voltage - Supply, Analog
?3.5V ~ 19.8V
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
2.7V ~ 5.5V
INL/DNL (LSB)
?, ?.25
?.25, ?.25
Architecture
R-2R
Current Source
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-TSSOP (0.173", 4.40mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
28-TSSOP
Mounting Type
Surface Mount
Surface Mount