Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Texas Instruments DAC8871SPWG4
DAC8871SPWG4
Discontinued
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 16BIT V-OUT 16TSSOP
Manufacturer:
Texas Instruments
Datasheet:
DAC8871SPWG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 24700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DAC8871SPWG4 vs DAC8881SRGER
Part No
DAC8871SPWG4
DAC8881SRGER
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Discontinued
Programmable
Not Verified
Not Verified
Number of Bits
16
16
Number of D/A Converters
1
1
Settling Time
1μs (Typ)
5μs (Typ)
Output Type
Voltage - Unbuffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
SPI, DSP
Reference Type
External
External
Voltage - Supply, Analog
?3.5V ~ 19.8V
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
2.7V ~ 5.5V
INL/DNL (LSB)
?, ?.25
?.5, ?.25
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Package / Case
16-TSSOP (0.173", 4.40mm Width)
24-VFQFN Exposed Pad
Supplier Device Package
16-TSSOP
24-VQFN (4x4)
Mounting Type
Surface Mount
Surface Mount