DAC8871SBPWR
DAC8871SBPWR
Active
Description:  IC DAC 16BIT V-OUT 16TSSOP
Manufacturer:  Texas Instruments
History Price: $45.00000
In Stock: 12500
DAC8871SBPWR vs DAC900U
Series
-
SpeedPlus
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
16
10
Number of D/A Converters
1
1
Settling Time
1μs (Typ)
30ns (Typ)
Output Type
Voltage - Unbuffered
Current - Unbuffered
Differential Output
No
Yes
Data Interface
SPI
Parallel
Reference Type
External
External, Internal
Voltage - Supply, Analog
?3.5V ~ 19.8V
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
2.7V ~ 5.5V
INL/DNL (LSB)
?, ?.25
?.5, ?.3
Architecture
R-2R
Current Source
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-TSSOP (0.173", 4.40mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-TSSOP
28-SOIC
Mounting Type
Surface Mount
Surface Mount