DAC8871SBPWG4
DAC8871SBPWG4
Discontinued
Description:  IC DAC 16BIT V-OUT 16TSSOP
Manufacturer:  Texas Instruments
History Price: Discontinued at Digi-Key
In Stock: 31400
DAC8871SBPWG4 vs DAC8871SPW
Series
-
-
Packaging
Tube
Tube
Status
Discontinued
Active
Programmable
Not Verified
Not Verified
Number of Bits
16
16
Number of D/A Converters
1
1
Settling Time
1μs (Typ)
1μs (Typ)
Output Type
Voltage - Unbuffered
Voltage - Unbuffered
Differential Output
No
No
Data Interface
SPI
SPI
Reference Type
External
External
Voltage - Supply, Analog
?3.5V ~ 19.8V
?3.5V ~ 19.8V
Voltage - Supply, Digital
2.7V ~ 5.5V
2.7V ~ 5.5V
INL/DNL (LSB)
?, ?.25
?, ?.25
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
16-TSSOP
Mounting Type
Surface Mount
Surface Mount