DAC8841FW
DAC8841FW
Active
Description:  IC DAC 8BIT V-OUT 24CDIP
Manufacturer:  Analog Devices
Datasheet:   DAC8841FW Datasheet
History Price: $13.00000
In Stock: 19200
DAC8841FW vs DAC9881SBRGER
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
18
Number of D/A Converters
8
1
Settling Time
6μs
5μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
SPI, DSP
Reference Type
External
External
Voltage - Supply, Analog
5V
2.7V ~ 3.3V, 5V
Voltage - Supply, Digital
5V
1.7V ~ 5.5V
INL/DNL (LSB)
?.5, ? (Max)
?, ?.75
Architecture
Multiplying DAC
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Package / Case
24-CDIP (0.300", 7.62mm)
24-VFQFN Exposed Pad
Supplier Device Package
24-CDIP
24-VQFN (4x4)
Mounting Type
Through Hole
Surface Mount