Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Analog Devices DAC8841FSZ
DAC8841FSZ
Obsolete
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 8BIT V-OUT 24SOIC
Manufacturer:
Analog Devices
Datasheet:
DAC8841FSZ Datasheet
History Price: Obsolete
In Stock: 7000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DAC8841FSZ vs DAC9881SBRGER
Part No
DAC8841FSZ
DAC9881SBRGER
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Analog Devices
Texas Instruments
Series
TrimDAC
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
18
Number of D/A Converters
8
1
Settling Time
6μs
5μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
SPI, DSP
Reference Type
External
External
Voltage - Supply, Analog
5V
2.7V ~ 3.3V, 5V
Voltage - Supply, Digital
5V
1.7V ~ 5.5V
INL/DNL (LSB)
?.5, ? (Max)
?, ?.75
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Package / Case
24-SOIC (0.295", 7.50mm Width)
24-VFQFN Exposed Pad
Supplier Device Package
24-SOIC
24-VQFN (4x4)
Mounting Type
Surface Mount
Surface Mount