Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Texas Instruments DAC7616EB
DAC7616EB
Active
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 12BIT V-OUT 20SSOP
Manufacturer:
Texas Instruments
Datasheet:
DAC7616EB Datasheet
History Price: $10.41000
In Stock: 46475
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DAC7616EB vs DAC08EQ
Part No
DAC7616EB
DAC08EQ
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Texas Instruments
Analog Devices
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
8
Number of D/A Converters
4
1
Settling Time
10μs
150μs
Output Type
Voltage - Buffered
Current - Unbuffered
Differential Output
No
Yes
Data Interface
SPI
Parallel
Reference Type
External
External
Voltage - Supply, Analog
3V ~ 3.6V
?.5V ~ 18V
Voltage - Supply, Digital
3V ~ 3.6V
9V ~ 36V
INL/DNL (LSB)
? (Max), ? (Max)
-
Architecture
R-2R
Multiplying DAC
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
20-SSOP
16-CERDIP
Mounting Type
Surface Mount
Through Hole