☰
DAC7611UB
DAC7611UB
Active
Description:  IC DAC 12BIT V-OUT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   DAC7611UB Datasheet
History Price: $13.18000
In Stock: 35520
DAC7611UB vs DAC8881SRGER
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Active
Discontinued
Programmable
Not Verified
Not Verified
Number of Bits
12
16
Number of D/A Converters
1
1
Settling Time
7μs (Typ)
5μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
SPI, DSP
Reference Type
Internal
External
Voltage - Supply, Analog
5V
2.7V ~ 5.5V
Voltage - Supply, Digital
5V
2.7V ~ 5.5V
INL/DNL (LSB)
?.25, ?.25
?.5, ?.25
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
24-VFQFN Exposed Pad
Supplier Device Package
8-SOIC
24-VQFN (4x4)
Mounting Type
Surface Mount
Surface Mount