Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Texas Instruments DAC0800LCMX
DAC0800LCMX
Not For New Designs
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 8BIT A-OUT 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
DAC0800LCMX Datasheet
History Price: $1.16250
In Stock: 5200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DAC0800LCMX vs DAC9881SRGET
Part No
DAC0800LCMX
DAC9881SRGET
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
18
Number of D/A Converters
1
1
Settling Time
150μs
5μs (Typ)
Output Type
Current - Unbuffered
Voltage - Buffered
Differential Output
Yes
No
Data Interface
Parallel
SPI, DSP
Reference Type
External
External
Voltage - Supply, Analog
?.5V ~ 18V
2.7V ~ 3.3V, 5V
Voltage - Supply, Digital
-
1.7V ~ 5.5V
INL/DNL (LSB)
-
?.5, ?
Architecture
Multiplying DAC
R-2R
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 105 ℃
Package / Case
16-SOIC (0.154", 3.90mm Width)
24-VFQFN Exposed Pad
Supplier Device Package
16-SOIC
24-VQFN (4x4)
Mounting Type
Surface Mount
Surface Mount