DAC0800LCMX
DAC0800LCMX
Not For New Designs
Description:  IC DAC 8BIT A-OUT 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   DAC0800LCMX Datasheet
History Price: $1.16250
In Stock: 5200
DAC0800LCMX vs DAC8871SPWR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
16
Number of D/A Converters
1
1
Settling Time
150μs
1μs (Typ)
Output Type
Current - Unbuffered
Voltage - Unbuffered
Differential Output
Yes
No
Data Interface
Parallel
SPI
Reference Type
External
External
Voltage - Supply, Analog
?.5V ~ 18V
?3.5V ~ 19.8V
Voltage - Supply, Digital
-
2.7V ~ 5.5V
INL/DNL (LSB)
-
?, ?.25
Architecture
Multiplying DAC
R-2R
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 105 ℃
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SOIC
16-TSSOP
Mounting Type
Surface Mount
Surface Mount