DAC01FY
DAC01FY
Obsolete
Description:  IC DAC 6BIT V-OUT 14CERDIP
Manufacturer:  Analog Devices
Datasheet:   DAC01FY Datasheet
History Price: Obsolete
In Stock: 49700
DAC01FY vs DAC8871SBPW
Series
-
-
Packaging
Bulk
Bulk or Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
6
16
Number of D/A Converters
1
1
Settling Time
3μs
1μs (Typ)
Output Type
Voltage - Unbuffered
Voltage - Unbuffered
Differential Output
No
No
Data Interface
Parallel
SPI
Reference Type
Internal
External
Voltage - Supply, Analog
9.85V ~ 10.25V
?3.5V ~ 19.8V
Voltage - Supply, Digital
9.85V ~ 10.25V
2.7V ~ 5.5V
INL/DNL (LSB)
-
?, ?.25
Architecture
-
R-2R
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 105 ℃
Package / Case
14-CDIP (0.300", 7.62mm)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-CERDIP
16-TSSOP
Mounting Type
Through Hole
Surface Mount