Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Advanced Micro Devices D87C541
D87C541
Obsolete
Embedded - Microcontrollers
Description:
8-BIT, UVPROM, 8051 CPU
Manufacturer:
Advanced Micro Devices
Datasheet:
D87C541 Datasheet
History Price: $66.55000
In Stock: 9400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
D87C541 vs D8742
Part No
D87C541
D8742
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Advanced Micro Devices
Rochester Electronics
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Core Processor
80C51
-
Core Size
8-Bit
-
Speed
12MHz
-
Connectivity
UART/USART
-
Peripherals
POR, WDT
-
Number of I/O
32
-
Program Memory Size
16KB (16K x 8)
-
Program Memory Type
EPROM
-
EEPROM Size
-
-
RAM Size
256 x 8
-
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
-
Data Converters
-
-
Oscillator Type
External, Internal
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Through Hole
-
Package / Case
40-CDIP (0.600", 15.24mm)
-
Supplier Device Package
40-CDIP
-