D87C5124
D87C5124
Obsolete
Description:  8-BIT, UVPROM, 8051 CPU
Manufacturer:  Intel
Datasheet:   D87C5124 Datasheet
History Price: Obsolete
In Stock: 41700
D87C5124 vs D87C541-1
Series
87C
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Core Processor
MCS 51
80C51
Core Size
8-Bit
8-Bit
Speed
-
16MHz
Connectivity
-
UART/USART
Peripherals
-
POR, WDT
Number of I/O
-
32
Program Memory Size
-
16KB (16K x 8)
Program Memory Type
EPROM, UV
EPROM
EEPROM Size
-
-
RAM Size
-
256 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
4.5V ~ 5.5V
Data Converters
-
-
Oscillator Type
External
External, Internal
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Through Hole
Package / Case
-
40-CDIP (0.600", 15.24mm)
Supplier Device Package
-
40-CDIP