D8753H
D8753H
Obsolete
Description:  8-BIT, UVPROM, 8051 CPU
Manufacturer:  Advanced Micro Devices
Datasheet:   D8753H Datasheet
History Price: $40.00000
In Stock: 48400
D8753H vs D87C51-1
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Core Processor
8051
80C51
Core Size
8-Bit
8-Bit
Speed
12MHz
16MHz
Connectivity
UART/USART
UART/USART
Peripherals
-
POR
Number of I/O
32
32
Program Memory Size
8KB (8K x 8)
4KB (4K x 8)
Program Memory Type
EPROM
EPROM
EEPROM Size
-
-
RAM Size
128 x 8
128 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
4.5V ~ 5.5V
Data Converters
-
-
Oscillator Type
External, Internal
External, Internal
Operating Temperature
-55 ℃ ~ 125 ℃ (TC)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
40-CDIP (0.600", 15.24mm)
40-CDIP (0.600", 15.24mm)
Supplier Device Package
40-CDIP
40-CDIP