Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Rochester Electronics D8749H
D8749H
Active
Embedded - Microcontrollers
Description:
IC MCU 8BIT
Manufacturer:
Rochester Electronics
Datasheet:
D8749H Datasheet
History Price: $58.50000
In Stock: 5100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
D8749H vs D8753H
Part No
D8749H
D8753H
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Rochester Electronics
Advanced Micro Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Core Processor
-
8051
Core Size
-
8-Bit
Speed
-
12MHz
Connectivity
-
UART/USART
Peripherals
-
-
Number of I/O
-
32
Program Memory Size
-
8KB (8K x 8)
Program Memory Type
-
EPROM
EEPROM Size
-
-
RAM Size
-
128 x 8
Voltage - Supply (Vcc/Vdd)
-
4.5V ~ 5.5V
Data Converters
-
-
Oscillator Type
-
External, Internal
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TC)
Mounting Type
-
Through Hole
Package / Case
-
40-CDIP (0.600", 15.24mm)
Supplier Device Package
-
40-CDIP