Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - FIFOs Memory
/ Cypress Semiconductor CY7CD68321C-56LFXC
CY7CD68321C-56LFXC
Active
Logic - FIFOs Memory
Description:
CY7CD68321C-56LFXC
Manufacturer:
Cypress Semiconductor
Datasheet:
CY7CD68321C-56LFXC Datasheet
History Price: Active
In Stock: 31700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CY7CD68321C-56LFXC vs CY7C433-65JI
Part No
CY7CD68321C-56LFXC
CY7C433-65JI
Category
Logic - FIFOs Memory
Logic - FIFOs Memory
Manufacturer
Cypress Semiconductor
Cypress Semiconductor
Series
-
CY7C
Packaging
Bulk
Bulk
Status
Active
Active
Memory Size
-
4K x 9
Function
-
Asynchronous
Data Rate
-
12.5MHz
Access Time
-
65ns
Voltage - Supply
-
4.5 V ~ 5.5 V
Current - Supply (Max)
-
65mA
Bus Directional
-
Uni-Directional
Expansion Type
-
Depth, Width
Programmable Flags Support
-
No
Retransmit Capability
-
Yes
FWFT Support
-
No
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
32-LCC (J-Lead)
Supplier Device Package
-
32-PLCC (11.43x13.97)