Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - FIFOs Memory
/ Infineon Technologies CY7C419-15JXC
CY7C419-15JXC
Obsolete
Logic - FIFOs Memory
Description:
IC ASYNC FIFO MEM 256X9 32-PLCC
Manufacturer:
Infineon Technologies
Datasheet:
CY7C419-15JXC Datasheet
History Price: Obsolete
In Stock: 30900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CY7C419-15JXC vs CY7C433-65AC
Part No
CY7C419-15JXC
CY7C433-65AC
Category
Logic - FIFOs Memory
Logic - FIFOs Memory
Manufacturer
Infineon Technologies
Cypress Semiconductor
Series
CY7C
CY7C
Packaging
Tube
Bulk
Status
Obsolete
Active
Memory Size
2.25K (256 x 9)
4K x 9
Function
Asynchronous
Asynchronous
Data Rate
50MHz
12.5MHz
Access Time
15ns
65ns
Voltage - Supply
4.5 V ~ 5.5 V
4.5 V ~ 5.5 V
Current - Supply (Max)
65mA
35mA
Bus Directional
Uni-Directional
Uni-Directional
Expansion Type
Depth, Width
Depth, Width
Programmable Flags Support
No
No
Retransmit Capability
Yes
Yes
FWFT Support
No
No
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LCC (J-Lead)
32-TQFP
Supplier Device Package
32-PLCC (11.43x13.97)
32-TQFP (7x7)