Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Cypress Semiconductor CY2XP24ZXC
CY2XP24ZXC
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLOCK GENERATOR 8TSSOP
Manufacturer:
Cypress Semiconductor
Datasheet:
CY2XP24ZXC Datasheet
History Price: $6.74000
In Stock: 9000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CY2XP24ZXC vs CY2SSTV850ZIT
Part No
CY2XP24ZXC
CY2SSTV850ZIT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Cypress Semiconductor
Skyworks Solutions
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Clock Generator
-
PLL
Yes
Yes with Bypass
Input
Crystal
Clock
Output
LVPECL
SSTL-2
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:10
Differential - Input:Output
No/Yes
Yes/Yes
Frequency - Max
187.5MHz
170MHz
Divider/Multiplier
Yes/Yes
No/No
Voltage - Supply
2.375V ~ 2.625V, 3.135V ~ 3.465V
2.375V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
8-TSSOP
48-TSSOP