CY2XP24ZXC
CY2XP24ZXC
Active
Description:  IC CLOCK GENERATOR 8TSSOP
Manufacturer:  Cypress Semiconductor
Datasheet:   CY2XP24ZXC Datasheet
History Price: $6.74000
In Stock: 9000
CY2XP24ZXC vs CY29973AI
Series
-
-
Packaging
Bulk
Tray
Status
Active
Obsolete
Type
Clock Generator
Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator, Zero Delay Buffer
PLL
Yes
Yes with Bypass
Input
Crystal
PECL
Output
LVPECL
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:1
4:12
Differential - Input:Output
No/Yes
No/No
Frequency - Max
187.5MHz
125MHz
Divider/Multiplier
Yes/Yes
Yes/No
Voltage - Supply
2.375V ~ 2.625V, 3.135V ~ 3.465V
2.9V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
52-TQFP
Supplier Device Package
8-TSSOP
52-TQFP (10x10)