Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Cypress Semiconductor CY2XP241ZXI
CY2XP241ZXI
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC XO LVPECL PROGR 8-TSSOP
Manufacturer:
Cypress Semiconductor
Datasheet:
CY2XP241ZXI Datasheet
History Price: $7.76000
In Stock: 27900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CY2XP241ZXI vs CY29775AXIT
Part No
CY2XP241ZXI
CY29775AXIT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Cypress Semiconductor
Infineon Technologies
Series
-
Spread Aware
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
-
Fanout Distribution, Multiplexer, Zero Delay Buffer
PLL
-
Yes with Bypass
Input
-
LVCMOS
Output
-
LVCMOS
Number of Circuits
-
1
Ratio - Input:Output
-
2:14
Differential - Input:Output
-
No/No
Frequency - Max
-
200MHz
Divider/Multiplier
-
Yes/No
Voltage - Supply
-
2.375V ~ 3.465V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
52-TQFP
Supplier Device Package
-
52-TQFP (10x10)