CY2VC511ZXCT
CY2VC511ZXCT
Obsolete
Description:  IC CLOCK GENERATOR 16TSSOP
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 4700
CY2VC511ZXCT vs CY2V9950AC
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Type
Clock Generator
Zero Delay Buffer
PLL
Yes
Yes
Input
LVCMOS
LVCMOS, LVTTL
Output
LVCMOS
LVTTL
Number of Circuits
1
1
Ratio - Input:Output
1:1
2:8
Differential - Input:Output
No/No
No/No
Frequency - Max
27MHz
200MHz
Divider/Multiplier
No/No
Yes/No
Voltage - Supply
3.135V ~ 3.465V
2.25V ~ 2.75V, 2.97V ~ 3.63V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
32-TQFP
Supplier Device Package
16-TSSOP
32-TQFP (7x7)