CY2VC511ZXCT
CY2VC511ZXCT
Obsolete
Description:  IC CLOCK GENERATOR 16TSSOP
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 4700
CY2VC511ZXCT vs CY29972AI
Series
-
-
Packaging
Tape & Reel (TR)
Bag
Status
Obsolete
Obsolete
Type
Clock Generator
Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator, Zero Delay Buffer
PLL
Yes
Yes with Bypass
Input
LVCMOS
Clock, Crystal
Output
LVCMOS
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:1
3:12
Differential - Input:Output
No/No
No/No
Frequency - Max
27MHz
125MHz
Divider/Multiplier
No/No
Yes/No
Voltage - Supply
3.135V ~ 3.465V
2.9V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
52-TQFP
Supplier Device Package
16-TSSOP
52-TQFP (10x10)