Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Cypress Semiconductor CY2V9950AC
CY2V9950AC
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC ZD BUFFER 32TQFP
Manufacturer:
Cypress Semiconductor
Datasheet:
CY2V9950AC Datasheet
History Price: $3.60000
In Stock: 42500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CY2V9950AC vs CY2VC511ZXCT
Part No
CY2V9950AC
CY2VC511ZXCT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Cypress Semiconductor
Infineon Technologies
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Zero Delay Buffer
Clock Generator
PLL
Yes
Yes
Input
LVCMOS, LVTTL
LVCMOS
Output
LVTTL
LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
2:8
1:1
Differential - Input:Output
No/No
No/No
Frequency - Max
200MHz
27MHz
Divider/Multiplier
Yes/No
No/No
Voltage - Supply
2.25V ~ 2.75V, 2.97V ~ 3.63V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-TQFP
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
32-TQFP (7x7)
16-TSSOP