CY2V9950AC
CY2V9950AC
Active
Description:  IC ZD BUFFER 32TQFP
Manufacturer:  Cypress Semiconductor
Datasheet:   CY2V9950AC Datasheet
History Price: $3.60000
In Stock: 42500
CY2V9950AC vs CY29973AXIT
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Zero Delay Buffer
Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator, Zero Delay Buffer
PLL
Yes
Yes with Bypass
Input
LVCMOS, LVTTL
PECL
Output
LVTTL
Clock
Number of Circuits
1
1
Ratio - Input:Output
2:8
4:12
Differential - Input:Output
No/No
No/No
Frequency - Max
200MHz
125MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
2.25V ~ 2.75V, 2.97V ~ 3.63V
2.9V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-TQFP
52-TQFP
Supplier Device Package
32-TQFP (7x7)
52-TQFP (10x10)