Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Cypress Semiconductor CY2V9950AC
CY2V9950AC
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC ZD BUFFER 32TQFP
Manufacturer:
Cypress Semiconductor
Datasheet:
CY2V9950AC Datasheet
History Price: $3.60000
In Stock: 42500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CY2V9950AC vs CY29972AXI
Part No
CY2V9950AC
CY29972AXI
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Cypress Semiconductor
Infineon Technologies
Series
-
-
Packaging
Bulk
Bulk or Tray
Status
Active
Obsolete
Type
Zero Delay Buffer
Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator, Zero Delay Buffer
PLL
Yes
Yes with Bypass
Input
LVCMOS, LVTTL
Clock, Crystal
Output
LVTTL
Clock
Number of Circuits
1
1
Ratio - Input:Output
2:8
3:12
Differential - Input:Output
No/No
No/No
Frequency - Max
200MHz
125MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
2.25V ~ 2.75V, 2.97V ~ 3.63V
2.9V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-TQFP
52-TQFP
Supplier Device Package
32-TQFP (7x7)
52-TQFP (10x10)