CY2V9950AC
CY2V9950AC
Active
Description:  IC ZD BUFFER 32TQFP
Manufacturer:  Cypress Semiconductor
Datasheet:   CY2V9950AC Datasheet
History Price: $3.60000
In Stock: 42500
CY2V9950AC vs CY29772AI
Series
-
Spread Aware
Packaging
Bulk
Bulk
Status
Active
Active
Type
Zero Delay Buffer
Fanout Distribution, Multiplexer, Zero Delay Buffer
PLL
Yes
Yes with Bypass
Input
LVCMOS, LVTTL
LVCMOS, Crystal
Output
LVTTL
LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
2:8
3:12
Differential - Input:Output
No/No
No/No
Frequency - Max
200MHz
200MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
2.25V ~ 2.75V, 2.97V ~ 3.63V
2.375V ~ 2.625V, 3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-TQFP
52-TQFP
Supplier Device Package
32-TQFP (7x7)
52-TQFP (10x10)