CY2SSTV855ZXC
CY2SSTV855ZXC
Obsolete
Description:  IC CLK BUF DDR 170MHZ 1CIRC
Manufacturer:  Skyworks Solutions
History Price: Obsolete
In Stock: 16400
CY2SSTV855ZXC vs CY29976AIT
Series
Spread Aware
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Memory, DDR, SDRAM
Intel CPU Servers
Input
Clock
PECL
Output
SSTL
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:4
3:12
Differential - Input:Output
Yes/Yes
Yes/No
Frequency - Max
170MHz
125MHz
Voltage - Supply
2.375V ~ 2.625V
2.97V ~ 3.63V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
52-LQFP
Supplier Device Package
28-TSSOP
52-TQFP (10x10)