CY2SSTV855ZXC
CY2SSTV855ZXC
Obsolete
Description:  IC CLK BUF DDR 170MHZ 1CIRC
Manufacturer:  Skyworks Solutions
History Price: Obsolete
In Stock: 16400
CY2SSTV855ZXC vs CY28RS400OXC
Series
Spread Aware
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Memory, DDR, SDRAM
CPU Graphics
Input
Clock
LVTTL, Crystal
Output
SSTL
Clock
Number of Circuits
1
2
Ratio - Input:Output
1:4
-
Differential - Input:Output
Yes/Yes
No/Yes
Frequency - Max
170MHz
266MHz
Voltage - Supply
2.375V ~ 2.625V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
28-TSSOP
56-SSOP