CY2SSTV855ZXC
CY2SSTV855ZXC
Obsolete
Description:  IC CLK BUF DDR 170MHZ 1CIRC
Manufacturer:  Skyworks Solutions
History Price: Obsolete
In Stock: 16400
CY2SSTV855ZXC vs CY28800OXCT
Series
Spread Aware
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Memory, DDR, SDRAM
PCI Express (PCIe), SATA CPU
Input
Clock
Clock
Output
SSTL
HCSL
Number of Circuits
1
1
Ratio - Input:Output
1:4
1:8
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
170MHz
210MHz
Voltage - Supply
2.375V ~ 2.625V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
28-TSSOP
48-SSOP