Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Skyworks Solutions CY2SSTV855ZXC
CY2SSTV855ZXC
Obsolete
Clock/Timing - Application Specific
Description:
IC CLK BUF DDR 170MHZ 1CIRC
Manufacturer:
Skyworks Solutions
Datasheet:
CY2SSTV855ZXC Datasheet
History Price: Obsolete
In Stock: 16400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CY2SSTV855ZXC vs CY28446LFXCT
Part No
CY2SSTV855ZXC
CY28446LFXCT
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Skyworks Solutions
Skyworks Solutions
Series
Spread Aware
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Memory, DDR, SDRAM
Intel CPU Servers
Input
Clock
LVTTL, Crystal
Output
SSTL
HCSL, LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
1:4
3:20
Differential - Input:Output
Yes/Yes
No/Yes
Frequency - Max
170MHz
200MHz
Voltage - Supply
2.375V ~ 2.625V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
64-VFQFN Exposed Pad
Supplier Device Package
28-TSSOP
64-QFN (9x9)