CY2SSTV850ZI
CY2SSTV850ZI
Obsolete
Description:  DIFFERENTIAL CLOCK BUFFER/DRIVER
Manufacturer:  Cypress Semiconductor
History Price: Obsolete
In Stock: 49200
CY2SSTV850ZI vs CY2XP24ZXC
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
-
Clock Generator
PLL
Yes with Bypass
Yes
Input
Clock
Crystal
Output
SSTL-2
LVPECL
Number of Circuits
1
1
Ratio - Input:Output
1:10
1:1
Differential - Input:Output
Yes/Yes
No/Yes
Frequency - Max
170MHz
187.5MHz
Divider/Multiplier
No/No
Yes/Yes
Voltage - Supply
2.375V ~ 3.465V
2.375V ~ 2.625V, 3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TFSOP (0.240", 6.10mm Width)
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
48-TSSOP
8-TSSOP