Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Cypress Semiconductor CY2SSTV850ZI
CY2SSTV850ZI
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
DIFFERENTIAL CLOCK BUFFER/DRIVER
Manufacturer:
Cypress Semiconductor
Datasheet:
CY2SSTV850ZI Datasheet
History Price: Obsolete
In Stock: 49200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CY2SSTV850ZI vs CY29973AIT
Part No
CY2SSTV850ZI
CY29973AIT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Cypress Semiconductor
Infineon Technologies
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
-
Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator, Zero Delay Buffer
PLL
Yes with Bypass
Yes with Bypass
Input
Clock
PECL
Output
SSTL-2
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:10
4:12
Differential - Input:Output
Yes/Yes
No/No
Frequency - Max
170MHz
125MHz
Divider/Multiplier
No/No
Yes/No
Voltage - Supply
2.375V ~ 3.465V
2.9V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TFSOP (0.240", 6.10mm Width)
52-TQFP
Supplier Device Package
48-TSSOP
52-TQFP (10x10)