CY29976AXIT
CY29976AXIT
Obsolete
Description:  IC CLK ZDB 12OUT 125MHZ 52LQFP
Manufacturer:  Infineon Technologies
Datasheet:   CY29976AXIT Datasheet
History Price: Obsolete
In Stock: 35300
CY29976AXIT vs CY28RS400OXC
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Intel CPU Servers
CPU Graphics
Input
PECL
LVTTL, Crystal
Output
Clock
Clock
Number of Circuits
1
2
Ratio - Input:Output
3:12
-
Differential - Input:Output
Yes/No
No/Yes
Frequency - Max
125MHz
266MHz
Voltage - Supply
2.97V ~ 3.63V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-LQFP
56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
52-TQFP (10x10)
56-SSOP