Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Infineon Technologies CY29976AXIT
CY29976AXIT
Obsolete
Clock/Timing - Application Specific
Description:
IC CLK ZDB 12OUT 125MHZ 52LQFP
Manufacturer:
Infineon Technologies
Datasheet:
CY29976AXIT Datasheet
History Price: Obsolete
In Stock: 35300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CY29976AXIT vs CY28800OXCT
Part No
CY29976AXIT
CY28800OXCT
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Infineon Technologies
Skyworks Solutions
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Intel CPU Servers
PCI Express (PCIe), SATA CPU
Input
PECL
Clock
Output
Clock
HCSL
Number of Circuits
1
1
Ratio - Input:Output
3:12
1:8
Differential - Input:Output
Yes/No
Yes/Yes
Frequency - Max
125MHz
210MHz
Voltage - Supply
2.97V ~ 3.63V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-LQFP
48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
52-TQFP (10x10)
48-SSOP