CY29976AXIT
CY29976AXIT
Obsolete
Description:  IC CLK ZDB 12OUT 125MHZ 52LQFP
Manufacturer:  Infineon Technologies
Datasheet:   CY29976AXIT Datasheet
History Price: Obsolete
In Stock: 35300
CY29976AXIT vs CY28551LFXC
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Intel CPU Servers
Intel CPU, AMD CPU
Input
PECL
Crystal
Output
Clock
HCSL, LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
3:12
1:23
Differential - Input:Output
Yes/No
No/Yes
Frequency - Max
125MHz
400MHz
Voltage - Supply
2.97V ~ 3.63V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-LQFP
64-VFQFN Exposed Pad
Supplier Device Package
52-TQFP (10x10)
64-QFN (9x9)