Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Infineon Technologies CY29976AXI
CY29976AXI
Obsolete
Clock/Timing - Application Specific
Description:
IC CLK ZDB 12OUT 125MHZ 52LQFP
Manufacturer:
Infineon Technologies
Datasheet:
CY29976AXI Datasheet
History Price: $7.21000
In Stock: 4200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CY29976AXI vs CY2SSTV855ZXC
Part No
CY29976AXI
CY2SSTV855ZXC
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Infineon Technologies
Skyworks Solutions
Series
-
Spread Aware
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Intel CPU Servers
Memory, DDR, SDRAM
Input
PECL
Clock
Output
Clock
SSTL
Number of Circuits
1
1
Ratio - Input:Output
3:12
1:4
Differential - Input:Output
Yes/No
Yes/Yes
Frequency - Max
125MHz
170MHz
Voltage - Supply
2.97V ~ 3.63V
2.375V ~ 2.625V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-LQFP
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
52-TQFP (10x10)
28-TSSOP