CY29976AXI
CY29976AXI
Obsolete
Description:  IC CLK ZDB 12OUT 125MHZ 52LQFP
Manufacturer:  Infineon Technologies
Datasheet:   CY29976AXI Datasheet
History Price: $7.21000
In Stock: 4200
CY29976AXI vs CY29976AIT
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Intel CPU Servers
Intel CPU Servers
Input
PECL
PECL
Output
Clock
Clock
Number of Circuits
1
1
Ratio - Input:Output
3:12
3:12
Differential - Input:Output
Yes/No
Yes/No
Frequency - Max
125MHz
125MHz
Voltage - Supply
2.97V ~ 3.63V
2.97V ~ 3.63V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-LQFP
52-LQFP
Supplier Device Package
52-TQFP (10x10)
52-TQFP (10x10)