CY29976AI
CY29976AI
Obsolete
Description:  IC CLK ZDB 12OUT 125MHZ 52LQFP
Manufacturer:  Infineon Technologies
Datasheet:   CY29976AI Datasheet
History Price: $7.21000
In Stock: 42000
CY29976AI vs CY2SSTV855ZXI
Series
-
Spread Aware
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Intel CPU Servers
Memory, DDR, SDRAM
Input
PECL
Clock
Output
Clock
SSTL
Number of Circuits
1
1
Ratio - Input:Output
3:12
1:4
Differential - Input:Output
Yes/No
Yes/Yes
Frequency - Max
125MHz
170MHz
Voltage - Supply
2.97V ~ 3.63V
2.375V ~ 2.625V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-LQFP
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
52-TQFP (10x10)
28-TSSOP