CY29976AI
CY29976AI
Obsolete
Description:  IC CLK ZDB 12OUT 125MHZ 52LQFP
Manufacturer:  Infineon Technologies
Datasheet:   CY29976AI Datasheet
History Price: $7.21000
In Stock: 42000
CY29976AI vs CY2SSTV855ZXCT
Series
-
Spread Aware
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Intel CPU Servers
Memory, DDR, SDRAM
Input
PECL
Clock
Output
Clock
SSTL
Number of Circuits
1
1
Ratio - Input:Output
3:12
1:4
Differential - Input:Output
Yes/No
Yes/Yes
Frequency - Max
125MHz
170MHz
Voltage - Supply
2.97V ~ 3.63V
2.375V ~ 2.625V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-LQFP
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
52-TQFP (10x10)
28-TSSOP