CY29972AI
CY29972AI
Obsolete
Description:  IC FANOUT DIST 52TQFP
Manufacturer:  Infineon Technologies
Datasheet:   CY29972AI Datasheet
History Price: Obsolete
In Stock: 44900
CY29972AI vs CY2XP21ZXC
Series
-
-
Packaging
Bag
Bulk
Status
Obsolete
Active
Type
Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator, Zero Delay Buffer
Clock Generator
PLL
Yes with Bypass
Yes
Input
Clock, Crystal
Crystal
Output
Clock
LVPECL
Number of Circuits
1
1
Ratio - Input:Output
3:12
1:1
Differential - Input:Output
No/No
No/Yes
Frequency - Max
125MHz
140MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
2.9V ~ 3.6V
2.375V ~ 2.625V, 3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-TQFP
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
52-TQFP (10x10)
8-TSSOP