Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Cypress Semiconductor CY29948ACT
CY29948ACT
Active
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 2:12 200MHZ 32TQFP
Manufacturer:
Cypress Semiconductor
Datasheet:
CY29948ACT Datasheet
History Price: $4.87000
In Stock: 2825
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CY29948ACT vs CY2CC810OIT
Part No
CY29948ACT
CY2CC810OIT
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Cypress Semiconductor
Cypress Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Fanout Buffer (Distribution), Multiplexer
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
2:12
1:10
Differential - Input:Output
Yes/No
No/No
Input
LVCMOS, LVPECL, LVTTL
LVCMOS
Output
LVCMOS, LVTTL
AVCMOS
Frequency - Max
200 MHz
650 MHz
Voltage - Supply
2.625V, 3.63V
2.375V ~ 2.625V, 3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-TQFP
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
32-TQFP (7x7)
20-SSOP