Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Cypress Semiconductor CY29773AI
CY29773AI
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC FANOUT DIST 52TQFP
Manufacturer:
Cypress Semiconductor
Datasheet:
CY29773AI Datasheet
History Price: $3.55000
In Stock: 46100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CY29773AI vs CY2VC511ZXC
Part No
CY29773AI
CY2VC511ZXC
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Cypress Semiconductor
Infineon Technologies
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Fanout Distribution, Multiplexer, Zero Delay Buffer
Clock Generator
PLL
Yes with Bypass
Yes
Input
LVCMOS, LVPECL
LVCMOS
Output
LVCMOS
LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
4:12
1:1
Differential - Input:Output
No/No
No/No
Frequency - Max
200MHz
27MHz
Divider/Multiplier
Yes/No
No/No
Voltage - Supply
2.375V ~ 2.625V, 3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-TQFP
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
52-TQFP (10x10)
16-TSSOP