Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Cypress Semiconductor CY29773AI
CY29773AI
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC FANOUT DIST 52TQFP
Manufacturer:
Cypress Semiconductor
Datasheet:
CY29773AI Datasheet
History Price: $3.55000
In Stock: 46100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CY29773AI vs CY29972AXIT
Part No
CY29773AI
CY29972AXIT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Cypress Semiconductor
Infineon Technologies
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Fanout Distribution, Multiplexer, Zero Delay Buffer
Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator, Zero Delay Buffer
PLL
Yes with Bypass
Yes with Bypass
Input
LVCMOS, LVPECL
Clock, Crystal
Output
LVCMOS
Clock
Number of Circuits
1
1
Ratio - Input:Output
4:12
3:12
Differential - Input:Output
No/No
No/No
Frequency - Max
200MHz
125MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
2.375V ~ 2.625V, 3.135V ~ 3.465V
2.9V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-TQFP
52-TQFP
Supplier Device Package
52-TQFP (10x10)
52-TQFP (10x10)