CY29772AXI
CY29772AXI
Obsolete
Description:  IC FANOUT DIST 52TQFP
Manufacturer:  Infineon Technologies
Datasheet:   CY29772AXI Datasheet
History Price: Obsolete
In Stock: 33900
CY29772AXI vs CY2VC511ZXC
Series
Spread Aware
-
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Type
Fanout Distribution, Multiplexer, Zero Delay Buffer
Clock Generator
PLL
Yes with Bypass
Yes
Input
LVCMOS, Crystal
LVCMOS
Output
LVCMOS
LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
3:12
1:1
Differential - Input:Output
No/No
No/No
Frequency - Max
200MHz
27MHz
Divider/Multiplier
Yes/No
No/No
Voltage - Supply
2.375V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-TQFP
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
52-TQFP (10x10)
16-TSSOP