CY29772AXI
CY29772AXI
Obsolete
Description:  IC FANOUT DIST 52TQFP
Manufacturer:  Infineon Technologies
Datasheet:   CY29772AXI Datasheet
History Price: Obsolete
In Stock: 33900
CY29772AXI vs CY2V9950AC
Series
Spread Aware
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Type
Fanout Distribution, Multiplexer, Zero Delay Buffer
Zero Delay Buffer
PLL
Yes with Bypass
Yes
Input
LVCMOS, Crystal
LVCMOS, LVTTL
Output
LVCMOS
LVTTL
Number of Circuits
1
1
Ratio - Input:Output
3:12
2:8
Differential - Input:Output
No/No
No/No
Frequency - Max
200MHz
200MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
2.375V ~ 3.465V
2.25V ~ 2.75V, 2.97V ~ 3.63V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-TQFP
32-TQFP
Supplier Device Package
52-TQFP (10x10)
32-TQFP (7x7)