CY29772AXI
CY29772AXI
Obsolete
Description:  IC FANOUT DIST 52TQFP
Manufacturer:  Infineon Technologies
Datasheet:   CY29772AXI Datasheet
History Price: Obsolete
In Stock: 33900
CY29772AXI vs CY29972AI
Series
Spread Aware
-
Packaging
Tray
Bag
Status
Obsolete
Obsolete
Type
Fanout Distribution, Multiplexer, Zero Delay Buffer
Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator, Zero Delay Buffer
PLL
Yes with Bypass
Yes with Bypass
Input
LVCMOS, Crystal
Clock, Crystal
Output
LVCMOS
Clock
Number of Circuits
1
1
Ratio - Input:Output
3:12
3:12
Differential - Input:Output
No/No
No/No
Frequency - Max
200MHz
125MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
2.375V ~ 3.465V
2.9V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-TQFP
52-TQFP
Supplier Device Package
52-TQFP (10x10)
52-TQFP (10x10)